TelephoneStuff.com APC Essential Audio/Video 8 Outlet Coax Surge Protector P8T3V

Description
Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment. Surge Protector Features: - 8 AC Output Outlets - Protector for Phone Line with Splitter - Receptacle Style is NEMA 5-15R - Dataline Protection: RJ-11 Modem/ Fax/DSL protection (four wire dual line), cable modem/video protection - 180 degree rotating cord retainer - Building wiring fault indicator - Lightning and surge protection - Noise filtering - Right angle plug - Coax protection - Resettable circuit breaker - Transformer block spacing - 8 foot cord included - Conformance Regulatory Approvals: CSA, UL 1363, UL 1449 - RoHS compliant - Dimensions: 11.25" H x 5.75" W x 1.50" D
Description
Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment. Surge Protector Features: - 8 AC Output Outlets - Protector for Phone Line with Splitter - Receptacle Style is NEMA 5-15R - Dataline Protection: RJ-11 Modem/ Fax/DSL protection (four wire dual line), cable modem/video protection - 180 degree rotating cord retainer - Building wiring fault indicator - Lightning and surge protection - Noise filtering - Right angle plug - Coax protection - Resettable circuit breaker - Transformer block spacing - 8 foot cord included - Conformance Regulatory Approvals: CSA, UL 1363, UL 1449 - RoHS compliant - Dimensions: 11.25" H x 5.75" W x 1.50" D

Suppliers

Company
Product
Description
Supplier Links
APC Essential Audio/Video 8 Outlet Coax Surge Protector - P8T3V - TelephoneStuff.com
Huntington Beach, CA, USA
APC Essential Audio/Video 8 Outlet Coax Surge Protector
P8T3V
APC Essential Audio/Video 8 Outlet Coax Surge Protector P8T3V
Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment. Surge Protector Features: - 8 AC Output Outlets - Protector for Phone Line with Splitter - Receptacle Style is NEMA 5-15R - Dataline Protection: RJ-11 Modem/ Fax/DSL protection (four wire dual line), cable modem/video protection - 180 degree rotating cord retainer - Building wiring fault indicator - Lightning and surge protection - Noise filtering - Right angle plug - Coax protection - Resettable circuit breaker - Transformer block spacing - 8 foot cord included - Conformance Regulatory Approvals: CSA, UL 1363, UL 1449 - RoHS compliant - Dimensions: 11.25" H x 5.75" W x 1.50" D

Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment.
Surge Protector Features:
- 8 AC Output Outlets
- Protector for Phone Line with Splitter
- Receptacle Style is NEMA 5-15R
- Dataline Protection: RJ-11 Modem/ Fax/DSL protection (four wire dual line), cable modem/video protection
- 180 degree rotating cord retainer
- Building wiring fault indicator
- Lightning and surge protection
- Noise filtering
- Right angle plug
- Coax protection
- Resettable circuit breaker
- Transformer block spacing
- 8 foot cord included
- Conformance Regulatory Approvals: CSA, UL 1363, UL 1449
- RoHS compliant
- Dimensions: 11.25" H x 5.75" W x 1.50" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number P8T3V
Product Name APC Essential Audio/Video 8 Outlet Coax Surge Protector
Standards CSA Mark; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Type 7P.44 - surge arrester (SPD) - 7P4482751020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details