TelephoneStuff.com MINUTEMAN Sinewave UPS & Surge Protector Tower MCP-1000E

Description
Digital, on-line, true sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration: - 1000va/700w - Runtime: 28 Min @ Half load/10 @ Full load - 4 UPS/Surge receptacles - 6 12Vdc 7.2Ah Batteries - Db9 Communications port - MinuteMan provides a 3 year parts and labor warranty - Dimensions: 8.7"x5.7"x15.9"
Description
Digital, on-line, true sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration: - 1000va/700w - Runtime: 28 Min @ Half load/10 @ Full load - 4 UPS/Surge receptacles - 6 12Vdc 7.2Ah Batteries - Db9 Communications port - MinuteMan provides a 3 year parts and labor warranty - Dimensions: 8.7"x5.7"x15.9"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Sinewave UPS & Surge Protector Tower - MCP-1000E - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Sinewave UPS & Surge Protector Tower
MCP-1000E
MINUTEMAN Sinewave UPS & Surge Protector Tower MCP-1000E
Digital, on-line, true sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration: - 1000va/700w - Runtime: 28 Min @ Half load/10 @ Full load - 4 UPS/Surge receptacles - 6 12Vdc 7.2Ah Batteries - Db9 Communications port - MinuteMan provides a 3 year parts and labor warranty - Dimensions: 8.7"x5.7"x15.9"

Digital, on-line, true sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS.
Features:
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent battery bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
Tower Configuration:
- 1000va/700w
- Runtime: 28 Min @ Half load/10 @ Full load
- 4 UPS/Surge receptacles
- 6 12Vdc 7.2Ah Batteries
- Db9 Communications port
- MinuteMan provides a 3 year parts and labor warranty
- Dimensions: 8.7"x5.7"x15.9"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-1000E
Product Name MINUTEMAN Sinewave UPS & Surge Protector Tower
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA4894-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7681855 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details