TelephoneStuff.com MINUTEMAN 5000VA Sinewave UPS & Surge Protector Tower MCP-5000IE

Description
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations - 5000VA/3500W - Runtime: 25 Min @ half load/9 Min @ full load - Hardwired - 20 12Vdc 7.2Ah batteries - Db9 Communications port - MinuteMan Provides a 3 year parts and labor warranty
Description
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations - 5000VA/3500W - Runtime: 25 Min @ half load/9 Min @ full load - Hardwired - 20 12Vdc 7.2Ah batteries - Db9 Communications port - MinuteMan Provides a 3 year parts and labor warranty

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 5000VA Sinewave UPS & Surge Protector Tower - MCP-5000IE - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 5000VA Sinewave UPS & Surge Protector Tower
MCP-5000IE
MINUTEMAN 5000VA Sinewave UPS & Surge Protector Tower MCP-5000IE
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations - 5000VA/3500W - Runtime: 25 Min @ half load/9 Min @ full load - Hardwired - 20 12Vdc 7.2Ah batteries - Db9 Communications port - MinuteMan Provides a 3 year parts and labor warranty

The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS.
Features:
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent Battery Bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
Tower Configurations
- 5000VA/3500W
- Runtime: 25 Min @ half load/9 Min @ full load
- Hardwired
- 20 12Vdc 7.2Ah batteries
- Db9 Communications port
- MinuteMan Provides a 3 year parts and labor warranty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-5000IE
Product Name MINUTEMAN 5000VA Sinewave UPS & Surge Protector Tower
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 101792 - RS Components, Ltd.
Specs
Device Type Three Phase
Surge Current 40000 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Type 7P.13 - Surge Protection Device (SPD) - 7P1390000006 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, ukca
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Device Type SPD
Mounting PCB
Surge Current 20 amps
View Details