TelephoneStuff.com Leviton Distribution Panel Mount Surge Protective Device -.. 57277-M3

Description
Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground, and neutral to ground in three-phase Wye AC systems. Features: - NEMA type 12 enclosure. module system board constructed of UL-approved, fire-retardant plastic - Real-time diagnostics monitor power and suppression status for each phase - Hybrid suppression circuitry with built-in redundancy provides complete protection for all phases—even if one module fails - All module contacts are keyed to prevent mismatching when replacement modules are installed - Dual-stage fusing protects primary and secondary TVSS circuits - Clamping envelope tracks contour of the AC sine wave - Equipped with optically isolated dry contacts rated 5A 120/240V AC for remote monitoring - Optional integrated disconnect switch provides a method to interrupt the electrical power to the panel - Optional surge counter with front panel LCD display
Description
Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground, and neutral to ground in three-phase Wye AC systems. Features: - NEMA type 12 enclosure. module system board constructed of UL-approved, fire-retardant plastic - Real-time diagnostics monitor power and suppression status for each phase - Hybrid suppression circuitry with built-in redundancy provides complete protection for all phases—even if one module fails - All module contacts are keyed to prevent mismatching when replacement modules are installed - Dual-stage fusing protects primary and secondary TVSS circuits - Clamping envelope tracks contour of the AC sine wave - Equipped with optically isolated dry contacts rated 5A 120/240V AC for remote monitoring - Optional integrated disconnect switch provides a method to interrupt the electrical power to the panel - Optional surge counter with front panel LCD display

Suppliers

Company
Product
Description
Supplier Links
Leviton Distribution Panel Mount Surge Protective Device -.. - 57277-M3 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Distribution Panel Mount Surge Protective Device -..
57277-M3
Leviton Distribution Panel Mount Surge Protective Device -.. 57277-M3
Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground, and neutral to ground in three-phase Wye AC systems. Features: - NEMA type 12 enclosure. module system board constructed of UL-approved, fire-retardant plastic - Real-time diagnostics monitor power and suppression status for each phase - Hybrid suppression circuitry with built-in redundancy provides complete protection for all phases—even if one module fails - All module contacts are keyed to prevent mismatching when replacement modules are installed - Dual-stage fusing protects primary and secondary TVSS circuits - Clamping envelope tracks contour of the AC sine wave - Equipped with optically isolated dry contacts rated 5A 120/240V AC for remote monitoring - Optional integrated disconnect switch provides a method to interrupt the electrical power to the panel - Optional surge counter with front panel LCD display

Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground, and neutral to
ground in three-phase Wye AC systems.
Features:
- NEMA type 12 enclosure. module system board constructed of UL-approved, fire-retardant plastic
- Real-time diagnostics monitor power and suppression status for each phase
- Hybrid suppression circuitry with built-in redundancy provides complete protection for all phases—even if one module fails
- All module contacts are keyed to prevent mismatching when replacement modules are installed
- Dual-stage fusing protects primary and secondary TVSS circuits
- Clamping envelope tracks contour of the AC sine wave
- Equipped with optically isolated dry contacts rated 5A 120/240V AC for remote monitoring
- Optional integrated disconnect switch provides a method to interrupt the electrical power to the panel
- Optional surge counter with front panel LCD display

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 57277-M3
Product Name Leviton Distribution Panel Mount Surge Protective Device -..
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details