The Back-UPS ES 500 offers affordable battery backup and surge protection for home computers, with enough power outlets to protect your entire system, built-in phone/fax/modem line (DSL compatible) protection and easy-to-install safe system shutdown software. Battery-protected and surge-only outlets reserve power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment and with power conditioning, connected loads from surges, spikes, lightning, and other power disturbances are protected. It conveniently provides hot-swappable batteries to ensure clean, uninterrupted power to protected equipment throughtout battery replacement, and cold start capability to provide temporary battery power when the utility power is out.
Features:
- 500VA/300W
- Input 120V/Output 120
- Interface Port USB
- Audible alarms
- Dataline surge protection
- Resettable circuit breakers
- Transformer-block spaced outlets
- USB connectivity
- CD with software
- Cord management straps
- Free trial of anti-virus
- Firewall
- Email privacy
- System recovery and online backup software
- USB cable
- Wall mounting template
- Dimensions: 3.3"H x 10.9"W x 6.9"D
| TelephoneStuff.com | |
|---|---|
| Product Category | Dataline and DC Signal Surge Suppressors |
| Product Number | BE500U |
| Product Name | APC Back-UPS ES 500 Surge Protector/Power Back-up |