TelephoneStuff.com APC 1 Outlet Portable Surge Protector with RJ-11 P1T

Description
1-outlet portable surge protector with RJ-11 telephone data line jack is ideal for use on the road. It gives off 320 joules of protection for your computer and modem/ fax line. Features: - "Grounded" and "protected" LEDs - 120 volts - Building wiring fault indicator - Lightning & surge protection - Phone line splitter - Input frequency 50/60 Hz +/- 5 Hz (auto sensing) - Input connection type NEMA 5-15P - Maximum line current per phase 15.0 - EMI/RFI noise rejection (100 KHz to 10 mHz) 0.0 DB - Peak current normal mode 4.5 kAmps - Peak current common mode 9.00 kAmps - NM surge response time (ns) 0.0 ns - Let through voltage rating
Description
1-outlet portable surge protector with RJ-11 telephone data line jack is ideal for use on the road. It gives off 320 joules of protection for your computer and modem/ fax line. Features: - "Grounded" and "protected" LEDs - 120 volts - Building wiring fault indicator - Lightning & surge protection - Phone line splitter - Input frequency 50/60 Hz +/- 5 Hz (auto sensing) - Input connection type NEMA 5-15P - Maximum line current per phase 15.0 - EMI/RFI noise rejection (100 KHz to 10 mHz) 0.0 DB - Peak current normal mode 4.5 kAmps - Peak current common mode 9.00 kAmps - NM surge response time (ns) 0.0 ns - Let through voltage rating

Suppliers

Company
Product
Description
Supplier Links
APC 1 Outlet Portable Surge Protector with RJ-11 - P1T - TelephoneStuff.com
Huntington Beach, CA, USA
APC 1 Outlet Portable Surge Protector with RJ-11
P1T
APC 1 Outlet Portable Surge Protector with RJ-11 P1T
1-outlet portable surge protector with RJ-11 telephone data line jack is ideal for use on the road. It gives off 320 joules of protection for your computer and modem/ fax line. Features: - "Grounded" and "protected" LEDs - 120 volts - Building wiring fault indicator - Lightning & surge protection - Phone line splitter - Input frequency 50/60 Hz +/- 5 Hz (auto sensing) - Input connection type NEMA 5-15P - Maximum line current per phase 15.0 - EMI/RFI noise rejection (100 KHz to 10 mHz) 0.0 DB - Peak current normal mode 4.5 kAmps - Peak current common mode 9.00 kAmps - NM surge response time (ns) 0.0 ns - Let through voltage rating

1-outlet portable surge protector with RJ-11 telephone data line jack is ideal for use on the road. It gives off 320 joules of protection for your computer and modem/ fax line.
Features:
- "Grounded" and "protected" LEDs
- 120 volts
- Building wiring fault indicator
- Lightning & surge protection
- Phone line splitter
- Input frequency 50/60 Hz +/- 5 Hz (auto sensing)
- Input connection type NEMA 5-15P
- Maximum line current per phase 15.0
- EMI/RFI noise rejection (100 KHz to 10 mHz) 0.0 DB
- Peak current normal mode 4.5 kAmps
- Peak current common mode 9.00 kAmps
- NM surge response time (ns) 0.0 ns
- Let through voltage rating

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number P1T
Product Name APC 1 Outlet Portable Surge Protector with RJ-11
Unlock Full Specs
to access all available technical data

Similar Products