TelephoneStuff.com Leviton 1x6 Audio Distribution Module with Surge Protection SGAMP-000

Description
The Spec-Grade module is a solution that saves time and money, as well as one that provides another layer of AutoSurge circuit protection to ensure total system reliability. The module is engineered for high power handling and long-term reliability with a design based on the same thermo-rated Cermetile audio-grade resistors used in Leviton's Decora Strauss Volume Controls. All impedance matching can be accomplished at the central wiring point where speaker and control wiring converge to interface with the amplifier (either inside a structured cabling enclosure or at a designated wallplate location). Features: - Mounts in Leviton's Structured Media Centers - Connects six rooms/zones - AutoSurge circuit technology protects speakers from potentially damaging transients - Transformer-Free impedance-matching design ensures linear frequency response, signal integrity and high power handling capacity - Aerospace-grade Cermetile resistors replace conventional autoformers to maintain audio signal purity - Independent channel grounds assure safe connection for all conventional audio amplifiers - Detachable cable connectors are compatible with all standard speaker wire sizes (14-18 gauge) - Sytem Matching Module Specifications: - Power handling: 150W RMS per channel/225W peak - Frequency Response: 10Hz-40kHz, +/- .5dB - Dimensions: 2.57" (H) x 6.38" (W) x 5.38" (D)
Description
The Spec-Grade module is a solution that saves time and money, as well as one that provides another layer of AutoSurge circuit protection to ensure total system reliability. The module is engineered for high power handling and long-term reliability with a design based on the same thermo-rated Cermetile audio-grade resistors used in Leviton's Decora Strauss Volume Controls. All impedance matching can be accomplished at the central wiring point where speaker and control wiring converge to interface with the amplifier (either inside a structured cabling enclosure or at a designated wallplate location). Features: - Mounts in Leviton's Structured Media Centers - Connects six rooms/zones - AutoSurge circuit technology protects speakers from potentially damaging transients - Transformer-Free impedance-matching design ensures linear frequency response, signal integrity and high power handling capacity - Aerospace-grade Cermetile resistors replace conventional autoformers to maintain audio signal purity - Independent channel grounds assure safe connection for all conventional audio amplifiers - Detachable cable connectors are compatible with all standard speaker wire sizes (14-18 gauge) - Sytem Matching Module Specifications: - Power handling: 150W RMS per channel/225W peak - Frequency Response: 10Hz-40kHz, +/- .5dB - Dimensions: 2.57" (H) x 6.38" (W) x 5.38" (D)

Suppliers

Company
Product
Description
Supplier Links
Leviton 1x6 Audio Distribution Module with Surge Protection - SGAMP-000 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1x6 Audio Distribution Module with Surge Protection
SGAMP-000
Leviton 1x6 Audio Distribution Module with Surge Protection SGAMP-000
The Spec-Grade module is a solution that saves time and money, as well as one that provides another layer of AutoSurge circuit protection to ensure total system reliability. The module is engineered for high power handling and long-term reliability with a design based on the same thermo-rated Cermetile audio-grade resistors used in Leviton's Decora Strauss Volume Controls. All impedance matching can be accomplished at the central wiring point where speaker and control wiring converge to interface with the amplifier (either inside a structured cabling enclosure or at a designated wallplate location). Features: - Mounts in Leviton's Structured Media Centers - Connects six rooms/zones - AutoSurge circuit technology protects speakers from potentially damaging transients - Transformer-Free impedance-matching design ensures linear frequency response, signal integrity and high power handling capacity - Aerospace-grade Cermetile resistors replace conventional autoformers to maintain audio signal purity - Independent channel grounds assure safe connection for all conventional audio amplifiers - Detachable cable connectors are compatible with all standard speaker wire sizes (14-18 gauge) - Sytem Matching Module Specifications: - Power handling: 150W RMS per channel/225W peak - Frequency Response: 10Hz-40kHz, +/- .5dB - Dimensions: 2.57" (H) x 6.38" (W) x 5.38" (D)

The Spec-Grade module is a solution that saves time and money, as well as one that provides another layer of AutoSurge circuit protection to ensure total system reliability. The module is engineered for high power handling and long-term reliability with a design based on the same thermo-rated Cermetile audio-grade resistors used in Leviton's Decora Strauss Volume Controls. All impedance matching can be accomplished at the central wiring point where speaker and control wiring converge to interface with the amplifier (either inside a structured cabling enclosure or at a designated wallplate location).
Features:
- Mounts in Leviton's Structured Media Centers
- Connects six rooms/zones
- AutoSurge circuit technology protects speakers from potentially damaging transients
- Transformer-Free impedance-matching design ensures linear frequency response, signal integrity and high power handling capacity
- Aerospace-grade Cermetile resistors replace conventional autoformers to maintain audio signal purity
- Independent channel grounds assure safe connection for all conventional audio amplifiers
- Detachable cable connectors are compatible with all standard speaker wire sizes (14-18 gauge)
- Sytem Matching Module
Specifications:
- Power handling: 150W RMS per channel/225W peak
- Frequency Response: 10Hz-40kHz, +/- .5dB
- Dimensions: 2.57" (H) x 6.38" (W) x 5.38" (D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number SGAMP-000
Product Name Leviton 1x6 Audio Distribution Module with Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 50 W - PGDS50 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Features On/Off Switch
View Details