TelephoneStuff.com MINUTEMAN MCP 3000RME Sinewave UPS&Surge Protector-.. MCP-3000RME

Description
The MINUTEMAN MCP 3000 E is a rackmount 3000VA/2100W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty Rackmount Configurations: - 3000va/2100w - Runtime: 28 Min @ Half load/10 Min @ Full load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 6.9"x16.7"x20"
Description
The MINUTEMAN MCP 3000 E is a rackmount 3000VA/2100W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty Rackmount Configurations: - 3000va/2100w - Runtime: 28 Min @ Half load/10 Min @ Full load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 6.9"x16.7"x20"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MCP 3000RME Sinewave UPS&Surge Protector-.. - MCP-3000RME - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MCP 3000RME Sinewave UPS&Surge Protector-..
MCP-3000RME
MINUTEMAN MCP 3000RME Sinewave UPS&Surge Protector-.. MCP-3000RME
The MINUTEMAN MCP 3000 E is a rackmount 3000VA/2100W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty Rackmount Configurations: - 3000va/2100w - Runtime: 28 Min @ Half load/10 Min @ Full load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 6.9"x16.7"x20"

The MINUTEMAN MCP 3000 E is a rackmount 3000VA/2100W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments.
Features:
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent Battery Bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- MINUTEMAN SentryII Power Management Software included
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
- MinuteMan provides a three year parts and labor warranty
Rackmount Configurations:
- 3000va/2100w
- Runtime: 28 Min @ Half load/10 Min @ Full load
- 5 UPS/Surge receptacles
- 8 12Vdc 7.2AH Batteries
- Db9 Communications port
- Dimensions: 6.9"x16.7"x20"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-3000RME
Product Name MINUTEMAN MCP 3000RME Sinewave UPS&Surge Protector-..
Mounting Rack
Unlock Full Specs
to access all available technical data

Similar Products