Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure.
Features:
- 480 Volt, 3P Delta
- 3 Pole, 4 Wire
- Protection mode: 4-Mode
- Replaceable modules (2480)
- Impulse 6kV/500A
- MCOV 550VAC
- Max Surge Current in KA: 100
- -20 to -40 dB at 5kHz-10MHz noise rejection
- UL1449, CSA, ANSI, IEEE certified
Specifications:
- For installation at branch panels for protection in industrial and commercial facilities
- Hybrid suppression circuitry
- Features AC sine wave tracking and redundant protection
- Modular design allows easy replacement of modules without use of tools or the need to shut down the AC system
- Real-time diagnostics monitor power and suppression status for each phase and allow use of optional Remote Supervisor
- Dry contacts for remote monitoring
- Provides Normal Mode (phase to neutral) and Common Mode (neutral to ground) protection for WYE-configured 3-phase AC systems
- "Series connection" (Kelvin/feed-through
- Fuse protection for each module
- Housed in NEMA-12 case hinged cover, surface or flush mountable
| TelephoneStuff.com | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | 52480-DM3 |
| Product Name | Leviton Surge Protective 3 Phase Delta Panel |
| Mounting | Wall/Panel |