FIXED IND 10UH 2.5A 129 MOHM SMD
FIXED IND 10UH 2.5A 129 MOHM SMD
FIXED IND 10UH 2.5A 129 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSHB0421-100MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |