Eaton Corporation Arrays, Signal Transformers CTX300-2A-R

Description
Unshielded 2 Coil Inductor Array 1.215mH Inductance - Connected in Series 303.7µH Inductance - Connected in Parallel 1.174Ohm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 1.215mH Inductance - Connected in Series 303.7µH Inductance - Connected in Parallel 1.174Ohm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - CTX300-2A-R-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
CTX300-2A-R-ND
Arrays, Signal Transformers CTX300-2A-R-ND
Unshielded 2 Coil Inductor Array 1.215mH Inductance - Connected in Series 303.7µH Inductance - Connected in Parallel 1.174Ohm Max DC Resistance (DCR) - Parallel 580mA Nonstandard

Unshielded 2 Coil Inductor Array 1.215mH Inductance - Connected in Series 303.7µH Inductance - Connected in Parallel 1.174Ohm Max DC Resistance (DCR) - Parallel 580mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CTX300-2A-R-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details