Eaton Corporation Fixed Inductors CTX08-13679

Description
1.2mH Unshielded Toroidal Inductor 4.7A 67mOhm Max Radial, 10 Leads
Request a Quote Datasheet
Description
1.2mH Unshielded Toroidal Inductor 4.7A 67mOhm Max Radial, 10 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 513-1654-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1654-ND
Fixed Inductors 513-1654-ND
1.2mH Unshielded Toroidal Inductor 4.7A 67mOhm Max Radial, 10 Leads

1.2mH Unshielded Toroidal Inductor 4.7A 67mOhm Max Radial, 10 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 513-1654-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details