Unshielded 2 Coil Inductor Array 396.06µH Inductance - Connected in Series 99.01µH Inductance - Connected in Parallel 557mOhm Max DC Resistance (DCR) - Parallel 540mA Nonstandard
Unshielded 2 Coil Inductor Array 396.06µH Inductance - Connected in Series 99.01µH Inductance - Connected in Parallel 557mOhm Max DC Resistance (DCR) - Parallel 540mA Nonstandard
Unshielded 2 Coil Inductor Array 396.06µH Inductance - Connected in Series 99.01µH Inductance - Connected in Parallel 557mOhm Max DC Resistance (DCR) - Parallel 540mA Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1150595-CTX100-1P-R
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: Econo-Pac™
Package: Tape & Reel
Shielding: Unshielded
Standard Package: 1,100
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.165" (4.19mm)
Number of Coils: 2
Inductance - Connected In Series: 396.06 µH
Inductance - Connected In Parallel: 99.01 µH
Current Rating - Parallel: 540 mA
Current Rating - Series: 270 mA
DC Resistance (DCR) - Parallel: 557mOhm Max
DC Resistance (DCR) - Series: 2.227Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
Alternative Parts (Cross-Reference): CTX100-1P-R.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: CTX1001PR,513-1036-2
POWER INDUCTOR, 99.01UH, 540MA, 20%; Product Range:ECONO-PAC 1P Series; Inductance, Parallel:99.01µH; RMS Current, Parallel:540mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.557ohm; Turns Ratio:1:1 RoHS Compliant: Yes
POWER INDUCTOR, 99.01UH, 540MA, 20%, FULL REEL; Product Range:ECONO-PAC 1P Series; Inductance, Parallel:99.01µH; RMS Current, Parallel:540mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.557ohm; Turns Ratio:1:1 RoHS Compliant: Yes
DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 513-1036-1-ND | CTX100-1P-R | 1150595-CTX100-1P-R | 52K7410 |
Product Name | Arrays, Signal Transformers | Power Inductor | Inductors, Coils, Chokes - Arrays, Signal Transformers | Power Inductor, 99.01Uh, 540Ma, 20%; Product Range Eaton Coiltronics |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
Inductance Tolerance | 20 (+/- %) | |||
DCR | 0.5570 to 2.23 ohms | 0.5570 ohms | 0.5570 ohms |