Bourns, Inc. Fixed Inductors CV201210-270K

Description
FIXED IND 27UH 5MA 1.15 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 27UH 5MA 1.15 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-270KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-270KCT-ND
Fixed Inductors 118-CV201210-270KCT-ND
FIXED IND 27UH 5MA 1.15 OHM SMD

FIXED IND 27UH 5MA 1.15 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CV201210-270KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-270KTR-ND
Fixed Inductors 118-CV201210-270KTR-ND
27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric)

27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-270KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 5MA 1.15 OHM SMD

FIXED IND 27UH 5MA 1.15 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CV201210-270KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers