Bourns, Inc. Fixed Inductors CV201210-1R2K

Description
1.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-1R2K-ND
Fixed Inductors CV201210-1R2K-ND
1.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CV201210-1R2K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers