Manufacturer: Eaton Bussmann
Win Source Part Number: 867446-CTX68-4P-R
Series: Econo-Pac™
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel 238mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000
Other Part Number: 513-1035-1, 513-1035-2, CTX68-4P, CTX684PR, 513-1035-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMD Power Inductor 67.37uH 1.1A 20% 238mR Ferrite Product overview: CTX68-4P-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 67.37uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 67.37uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CTX68-4P-R can be used for catalog matching and distributor lookup.
Unshielded 2 Coil Inductor Array 269.5µH Inductance - Connected in Series 67.37µH Inductance - Connected in Parallel 238mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard
Unshielded 2 Coil Inductor Array 269.5µH Inductance - Connected in Series 67.37µH Inductance - Connected in Parallel 238mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard
Unshielded 2 Coil Inductor Array 269.5µH Inductance - Connected in Series 67.37µH Inductance - Connected in Parallel 238mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard
POWER INDUCTOR, 67.37UH, 1.1A, 20%, FULL REEL; Product Range:ECONO-PAC 4P Series; Inductance, Parallel:67.37µH; RMS Current, Parallel:1.1A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.238ohm; Product Length:11.43mm RoHS Compliant: Yes
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 867446-CTX68-4P-R | CTX68-4P-R | 71-CTX68-4P-R | 513-1035-1-ND | 27K7172 |
| Product Name | Arrays, Signal Transformers - CTX68-4P-R | Power Inductor | SMD 67.37uH 1.1A Inductor and Choke | Arrays, Signal Transformers | Power Inductor, 67.37Uh, 1.1A, 20%, Full Reel; Product Range Eaton Coiltronics |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ferrite | ||||
| Inductance Range | 67.37 microH | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |