Bourns, Inc. Fixed Inductors CV201210-47NK

Description
47nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-47NK-ND
Fixed Inductors CV201210-47NK-ND
47nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CV201210-47NK-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details