Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors CV201210-R22K

Description
Win Source Part Number: 1141972-CV201210-R22 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CV201210 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 170MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CV201210R22K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CV201210-R22KTR,CV20 1210-R22K-ND,CV20121 0-R22KCT,CV201210-R2 2KDKR Base Product Number: CV201210
Request a Quote Datasheet
Description
Win Source Part Number: 1141972-CV201210-R22 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CV201210 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 170MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CV201210R22K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CV201210-R22KTR,CV20 1210-R22K-ND,CV20121 0-R22KCT,CV201210-R2 2KDKR Base Product Number: CV201210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1141972-CV201210-R22K
Inductors, Coils, Chokes - Fixed Inductors 1141972-CV201210-R22K
Win Source Part Number: 1141972-CV201210-R22 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CV201210 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 170MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CV201210R22K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CV201210-R22KTR,CV20 1210-R22K-ND,CV20121 0-R22KCT,CV201210-R2 2KDKR Base Product Number: CV201210

Win Source Part Number: 1141972-CV201210-R22K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CV201210
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 170MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CV201210R22K;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CV201210-R22KTR,CV201210-R22K-ND,CV201210-R22KCT,CV201210-R22KDKR
Base Product Number: CV201210

Buy Now Datasheet
Fixed Inductors - CV201210-R22KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-R22KTR-ND
Fixed Inductors CV201210-R22KTR-ND
220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-R22KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-R22KDKR-ND
Fixed Inductors CV201210-R22KDKR-ND
220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-R22KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-R22KCT-ND
Fixed Inductors CV201210-R22KCT-ND
220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
250MA 500MOHM Inductor and Choke - 71-CV201210-R22K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 500MOHM Inductor and Choke
71-CV201210-R22K
250MA 500MOHM Inductor and Choke 71-CV201210-R22K
FIXED IND 220NH 250MA 500MOHM SM Product overview: CV201210-R22K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-R22K can be used for catalog matching and distributor lookup.

FIXED IND 220NH 250MA 500MOHM SM Product overview: CV201210-R22K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-R22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1141972-CV201210-R22K CV201210-R22KTR-ND 71-CV201210-R22K
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 250MA 500MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Power Inductors - 3-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N2 0402DC-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details