Bourns, Inc. Fixed Inductors CV201210-1R8K

Description
1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-1R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-1R8KTR-ND
Fixed Inductors 118-CV201210-1R8KTR-ND
1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-1R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-1R8KCT-ND
Fixed Inductors 118-CV201210-1R8KCT-ND
FIXED IND 1.8UH 50MA 600 MOHM

FIXED IND 1.8UH 50MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CV201210-1R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8UH 50MA 600 MOHM

FIXED IND 1.8UH 50MA 600 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CV201210-1R8KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details