FIXED IND 10UH 11.1A 8.1 MOHM
FIXED IND 10UH 11.1A 8.1 MOHM
FIXED IND 10UH 11.1A 8.1 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSUS1510-100MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 170 C (-67 to 338 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |