FIXED IND 0.25UH 25.5A 1.3 MOHM
FIXED IND 0.25UH 25.5A 1.3 MOHM
FIXED IND 0.25UH 25.5A 1.3 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSUS1508-R25NCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |