Bourns, Inc. Fixed Inductors CV201210-R18K

Description
180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-R18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-R18K-ND
Fixed Inductors CV201210-R18K-ND
180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CV201210-R18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details