Bourns, Inc. Fixed Inductors CV201210-6R8K

Description
6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-6R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-6R8KCT-ND
Fixed Inductors CV201210-6R8KCT-ND
6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-6R8KTR-ND
Fixed Inductors CV201210-6R8KTR-ND
6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-6R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-6R8KDKR-ND
Fixed Inductors CV201210-6R8KDKR-ND
6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 6.8UH 15MA 1 OHM Inductor and Choke - 71-CV201210-6R8K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 15MA 1 OHM Inductor and Choke
71-CV201210-6R8K
SMD 6.8UH 15MA 1 OHM Inductor and Choke 71-CV201210-6R8K
FIXED IND 6.8UH 15MA 1 OHM SMD Product overview: CV201210-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-6R8K can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 15MA 1 OHM SMD Product overview: CV201210-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-6R8K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1111782-CV201210-6R8K
Inductors, Coils, Chokes - Fixed Inductors 1111782-CV201210-6R8K
Win Source Part Number: 1111782-CV201210-6R8 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CV201210 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 4MHz Frequency - Self Resonant: 29MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CV201210-6R8K-ND,CV2 01210-6R8KTR,CV20121 06R8K,CV201210-6R8KC T,CV201210-6R8KDKR Base Product Number: CV201210

Win Source Part Number: 1111782-CV201210-6R8K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CV201210
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 4MHz
Frequency - Self Resonant: 29MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 4 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CV201210-6R8K-ND,CV201210-6R8KTR,CV2012106R8K,CV201210-6R8KCT,CV201210-6R8KDKR
Base Product Number: CV201210

Buy Now Datasheet
Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns - 32K4465 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns
32K4465
Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns 32K4465
MULTILAYER INDUCTOR, 6.8UH, 0.015A, 0805; Inductance:6.8µH; DC Resistance Max:1ohm; Self Resonant Frequency:29MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 6.8UH, 0.015A, 0805; Inductance:6.8µH; DC Resistance Max:1ohm; Self Resonant Frequency:29MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns - 33AK4256 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns
33AK4256
Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns 33AK4256
MULTILAYER INDUCTOR, 6.8UH, 0.015A, 0805; Inductance:6.8µH; DC Resistance Max:1ohm; Self Resonant Frequency:29MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 6.8UH, 0.015A, 0805; Inductance:6.8µH; DC Resistance Max:1ohm; Self Resonant Frequency:29MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CV201210-6R8KCT-ND 71-CV201210-6R8K 1111782-CV201210-6R8K 32K4465
Product Name Fixed Inductors SMD 6.8UH 15MA 1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Multilayer Inductor, 6.8Uh, 0.015A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details