FIXED IND 4.7UH 30MA 1 OHM SMD Product overview: CV201210-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-4R7K can be used for catalog matching and distributor lookup.
4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)
INDUCTOR, MULTILAYER, 4.7UH, 0.03A, 0805; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:30mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes
INDUCTOR, MULTILAYER, 4.7UH, 0.03A, 0805; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:30mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes
FIXED IND 4.7UH 30MA 1 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CV201210-4R7K | CV201210-4R7KDKR-ND | 32K4462 | CV201210-4R7K |
| Product Name | SMD 4.7UH 30MA 1 OHM Inductor and Choke | Fixed Inductors | Inductor, Multilayer, 4.7Uh, 0.03A, 0805; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |