Eaton Corporation Arrays, Signal Transformers CTX20-2-R

Description
Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 513-1204-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1204-2-ND
Arrays, Signal Transformers 513-1204-2-ND
Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 513-1204-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1204-1-ND
Arrays, Signal Transformers 513-1204-1-ND
Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 513-1204-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1204-6-ND
Arrays, Signal Transformers 513-1204-6-ND
Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Buy Now Datasheet
Power Inductor - CTX20-2-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
CTX20-2-R
Power Inductor CTX20-2-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Inductor, 20.73Uh, 1.3A, 20%; Product Range Eaton Coiltronics - 52K7440 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 20.73Uh, 1.3A, 20%; Product Range Eaton Coiltronics
52K7440
Power Inductor, 20.73Uh, 1.3A, 20%; Product Range Eaton Coiltronics 52K7440
POWER INDUCTOR, 20.73UH, 1.3A, 20%; Product Range:OCTA-PAC CTX 2 Series; Inductance, Parallel:20.73µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.107ohm; Product Length:8.89mm RoHS Compliant: Yes

POWER INDUCTOR, 20.73UH, 1.3A, 20%; Product Range:OCTA-PAC CTX 2 Series; Inductance, Parallel:20.73µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.107ohm; Product Length:8.89mm RoHS Compliant: Yes

Supplier's Site
Inductor; Product Range Eaton Coiltronics - 27K7007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor; Product Range Eaton Coiltronics
27K7007
Inductor; Product Range Eaton Coiltronics 27K7007
INDUCTOR; Product Range:OCTA-PAC CTX 2 Series; Inductance, Parallel:20.73µH; RMS Current, Parallel:1.3A; DC Resistance Max, Parallel:0.107ohm; Case Dimensions:8.89mm x 8.89mm x 5.97mm RoHS Compliant: Yes

INDUCTOR; Product Range:OCTA-PAC CTX 2 Series; Inductance, Parallel:20.73µH; RMS Current, Parallel:1.3A; DC Resistance Max, Parallel:0.107ohm; Case Dimensions:8.89mm x 8.89mm x 5.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1204-2-ND CTX20-2-R 52K7440
Product Name Arrays, Signal Transformers Power Inductor Power Inductor, 20.73Uh, 1.3A, 20%; Product Range Eaton Coiltronics
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.1070 to 0.4260 ohms 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers