Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Unshielded 2 Coil Inductor Array 32.33µH Inductance - Connected in Series 8.08µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
Unshielded 2 Coil Inductor Array 32.33µH Inductance - Connected in Series 8.08µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
Unshielded 2 Coil Inductor Array 32.33µH Inductance - Connected in Series 8.08µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CTX8-1P-R | 513-1124-2-ND |
| Product Name | Power Inductor | Arrays, Signal Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |