Bourns, Inc. Fixed Inductors CV201210-120K

Description
12µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-120K-ND
Fixed Inductors CV201210-120K-ND
12µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CV201210-120K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers