Bourns, Inc. Fixed Inductors CV201210-68NK

Description
68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-68NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-68NK-ND
Fixed Inductors CV201210-68NK-ND
68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CV201210-68NK-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers