Eaton Corporation Power Inductor CTX33-2-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - CTX33-2-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
CTX33-2-R
Power Inductor CTX33-2-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1021036-CTX33-2-R
Inductors, Coils, Chokes - Arrays, Signal Transformers 1021036-CTX33-2-R
Win Source Part Number: 1021036-CTX33-2-R Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: OCTA-PAC® Package: Tape & Reel Shielding: Unshielded Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.235" (5.97mm) Number of Coils: 2 Inductance - Connected In Series: 127.09 µH Inductance - Connected In Parallel: 31.77 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA DC Resistance (DCR) - Parallel: 105mOhm Max DC Resistance (DCR) - Series: 420mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Eaton - Electronics Division Other Names: 513-1210-6,513-1210- 2,513-1210-1,CTX332R

Win Source Part Number: 1021036-CTX33-2-R
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: OCTA-PAC®
Package: Tape & Reel
Shielding: Unshielded
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.235" (5.97mm)
Number of Coils: 2
Inductance - Connected In Series: 127.09 µH
Inductance - Connected In Parallel: 31.77 µH
Current Rating - Parallel: 1.4 A
Current Rating - Series: 700 mA
DC Resistance (DCR) - Parallel: 105mOhm Max
DC Resistance (DCR) - Series: 420mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: 513-1210-6,513-1210-2,513-1210-1,CTX332R

Buy Now Datasheet
Arrays, Signal Transformers - 513-1210-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1210-2-ND
Arrays, Signal Transformers 513-1210-2-ND
Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard

Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 513-1210-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1210-1-ND
Arrays, Signal Transformers 513-1210-1-ND
Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard

Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 513-1210-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1210-6-ND
Arrays, Signal Transformers 513-1210-6-ND
Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard

Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard

Buy Now Datasheet
Power Inductor, 31.77Uh, 1.4A, 20%; Product Range Eaton Coiltronics - 52K7468 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 31.77Uh, 1.4A, 20%; Product Range Eaton Coiltronics
52K7468
Power Inductor, 31.77Uh, 1.4A, 20%; Product Range Eaton Coiltronics 52K7468
POWER INDUCTOR, 31.77UH, 1.4A, 20%; Product Range:OCTA-PAC CTX 3 Series; Inductance, Parallel:31.77µH; RMS Current, Parallel:1.4A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.105ohm; Product Length:8.89mm RoHS Compliant: Yes

POWER INDUCTOR, 31.77UH, 1.4A, 20%; Product Range:OCTA-PAC CTX 3 Series; Inductance, Parallel:31.77µH; RMS Current, Parallel:1.4A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.105ohm; Product Length:8.89mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 31.77Uh, 1.4A, 20%, Full Reel; Product Range Eaton Coiltronics - 27K7122 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 31.77Uh, 1.4A, 20%, Full Reel; Product Range Eaton Coiltronics
27K7122
Power Inductor, 31.77Uh, 1.4A, 20%, Full Reel; Product Range Eaton Coiltronics 27K7122
POWER INDUCTOR, 31.77UH, 1.4A, 20%, FULL REEL; Product Range:OCTA-PAC CTX 3 Series; Inductance, Parallel:31.77µH; RMS Current, Parallel:1.4A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.105ohm; Product Length:8.89mmRoHS Compliant: Yes

POWER INDUCTOR, 31.77UH, 1.4A, 20%, FULL REEL; Product Range:OCTA-PAC CTX 3 Series; Inductance, Parallel:31.77µH; RMS Current, Parallel:1.4A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.105ohm; Product Length:8.89mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CTX33-2-R 1021036-CTX33-2-R 513-1210-2-ND 52K7468 27K7122
Product Name Power Inductor Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers Power Inductor, 31.77Uh, 1.4A, 20%; Product Range Eaton Coiltronics Power Inductor, 31.77Uh, 1.4A, 20%, Full Reel; Product Range Eaton Coiltronics
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
DCR 0.1050 ohms 0.1050 to 0.4200 ohms 0.1050 ohms 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers