Bourns, Inc. Fixed Inductors CV201210-8R2K

Description
FIXED IND 8.2UH 15MA 1.1 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 8.2UH 15MA 1.1 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-8R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 15MA 1.1 OHM SMD

FIXED IND 8.2UH 15MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CV201210-8R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-8R2KTR-ND
Fixed Inductors 118-CV201210-8R2KTR-ND
8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-8R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-8R2KCT-ND
Fixed Inductors 118-CV201210-8R2KCT-ND
FIXED IND 8.2UH 15MA 1.1 OHM SMD

FIXED IND 8.2UH 15MA 1.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CV201210-8R2KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers