Unshielded 2 Coil Inductor Array 42.11µH Inductance - Connected in Series 10.53µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 4.67A Nonstandard
Unshielded 2 Coil Inductor Array 42.11µH Inductance - Connected in Series 10.53µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 4.67A Nonstandard
Unshielded 2 Coil Inductor Array 42.11µH Inductance - Connected in Series 10.53µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 4.67A Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10uH 25% Power Inductor, 4.67A, SMD, 2 Coil, Metal/Ferrite Product overview: CTX10-4A-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4.67A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4.67A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CTX10-4A-R can be used for catalog matching and distributor lookup.
Manufacturer: Eaton
Win Source Part Number: 1030800-CTX10-4A-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±25%
Height: 0.250" (6.35mm)
Number of Coils: 2
Inductance - Connected In Parallel: 10.53μH
Current Rating - Parallel: 4.67A
Current Rating - Series: 2.33A
Current Saturation - Parallel: 4.09A
Current Saturation - Series: 2.05A
DC Resistance (DCR) - Parallel: 20 mOhm Max
DC Resistance (DCR) - Series: 81 mOhm Max
Categories: Inductors, Coils, Chokes
Status: Active
Temperature Range - Operating: -40°C to 85°C
Test Inductance - Connected In Series: 42.11μH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
POWER INDUCTOR, 10UH, 4.67A, 25%, FULL REEL; Product Range:OCTA-PAC PLUS CTX 4A Series; Inductance, Parallel:10.53µH; RMS Current, Parallel:4.67A; Saturation Current, Parallel:4.09A; DC Resistance Max, Parallel:0.02ohm RoHS Compliant: Yes
INDUCTOR, 10UH, 25%; Product Range:OCTA-PAC PLUS CTX 4A Series; Inductance, Parallel:10.53µH; RMS Current - Parallel:4.67A; Saturation Current - Parallel:4.09A; Coupled Inductor Case:11.43mm x 11.43mm x 6.35mm; DC Resistance Max - RoHS Compliant: Yes
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 513-1796-1-ND | CTX10-4A-R | 71-CTX10-4A-R | 1030800-CTX10-4A-R | 54K4288 | 58M4391 |
| Product Name | Arrays, Signal Transformers | Power Inductor | SMD 10uH 4.67A Inductor and Choke | Arrays, Signal Transformers - CTX10-4A-R | Power Inductor, 10Uh, 4.67A, 25%, Full Reel; Product Range Eaton Coiltronics | Inductor, 10Uh, 25%; Product Range Eaton Coiltronics |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) | ||||
| DCR | 0.0200 to 0.0810 ohms | 0.0200 ohms | 0.0200 ohms | |||
| Packing Method | Tape Reel | Tape Reel; Reel - TR |