Bourns, Inc. Fixed Inductors CV201210-220K

Description
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-220KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-220KTR-ND
Fixed Inductors 118-CV201210-220KTR-ND
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-220KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-220KCT-ND
Fixed Inductors 118-CV201210-220KCT-ND
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-220KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 22Uh, 0.005A, 0805; Inductance Bourns - 44AC1926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.005A, 0805; Inductance Bourns
44AC1926
Inductor, Multilayer, 22Uh, 0.005A, 0805; Inductance Bourns 44AC1926
INDUCTOR, MULTILAYER, 22UH, 0.005A, 0805; Inductance:22µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:16MHz; DC Current Rating:5mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 22UH, 0.005A, 0805; Inductance:22µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:16MHz; DC Current Rating:5mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CV201210-220KTR-ND 44AC1926
Product Name Fixed Inductors Inductor, Multilayer, 22Uh, 0.005A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details