FIXED IND 1.8UH 19.8A 2.7 MOHM
FIXED IND 1.8UH 19.8A 2.7 MOHM
FIXED IND 1.8UH 19.8A 2.7 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CSUS1514-1R8MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 170 C (-67 to 338 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |