Bourns, Inc. Fixed Inductors CV201210-330K

Description
33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-330KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-330KCT-ND
Fixed Inductors CV201210-330KCT-ND
33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-330KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-330KDKR-ND
Fixed Inductors CV201210-330KDKR-ND
33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-330KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-330KTR-ND
Fixed Inductors CV201210-330KTR-ND
33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 466199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466199
Surface Mount Inductors 466199
Bourns CV201210-330K

Bourns CV201210-330K

Supplier's Site
Inductor, 33Uh, 0.005A, 0805, Multilayer; Inductance Bourns - 57AC1763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.005A, 0805, Multilayer; Inductance Bourns
57AC1763
Inductor, 33Uh, 0.005A, 0805, Multilayer; Inductance Bourns 57AC1763
INDUCTOR, 33UH, 0.005A, 0805, MULTILAYER; Inductance:33µH; Product Range:CV201210 Series; DC Current Rating:5mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.25ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 33UH, 0.005A, 0805, MULTILAYER; Inductance:33µH; Product Range:CV201210 Series; DC Current Rating:5mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:1.25ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CV201210-330KCT-ND 466199 57AC1763
Product Name Fixed Inductors Surface Mount Inductors Inductor, 33Uh, 0.005A, 0805, Multilayer; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details