Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CSHB0530R-R68M

Description
FIXED IND 680NH 13.5A 8.8 MOHM
Request a Quote Datasheet
Description
FIXED IND 680NH 13.5A 8.8 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CSHB0530R-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 13.5A 8.8 MOHM

FIXED IND 680NH 13.5A 8.8 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-CSHB0530R-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 13.5A 8.8 MOHM

FIXED IND 680NH 13.5A 8.8 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-CSHB0530R-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 13.5A 8.8 MOHM

FIXED IND 680NH 13.5A 8.8 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CSHB0530R-R68MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details