Bourns, Inc. Trimmer Potentiometers 3329H-1-502LF

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329H-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-502LF-ND
Trimmer Potentiometers 3329H-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3329H-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-502LF
0.5W Trimmer Potentiometer 80-3329H-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3329H-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3329H-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038137-3329H-1-502LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038137-3329H-1-502LF
Win Source Part Number: 1038137-3329H-1-502L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) Alternative Parts (Cross-Reference): 3362P-1-502LF; 3386P-1-502LF; 3362W-1-502LF; 82PR5KLF; 72PR5KLF; 72XR5KLF3329H-1-502L F.; 3329H1-502LF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H1502LF,3329H-1- 502LF-ND,3329H-502LF Base Product Number: 3329H

Win Source Part Number: 1038137-3329H-1-502LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3329 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.250" Dia (6.35mm)
Alternative Parts (Cross-Reference): 3362P-1-502LF; 3386P-1-502LF; 3362W-1-502LF; 82PR5KLF; 72PR5KLF; 72XR5KLF3329H-1-502LF.; 3329H1-502LF;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3329H1502LF,3329H-1-502LF-ND,3329H-502LF
Base Product Number: 3329H

Buy Now Datasheet
Trimmer Potentiometers - 5220798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220798
Trimmer Potentiometers 5220798
Bourns 3329H-1-502LF

Bourns 3329H-1-502LF

Supplier's Site
Trimmer Potentiometers - 5220798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220798P
Trimmer Potentiometers 5220798P
Bourns 3329H-1-502LF

Bourns 3329H-1-502LF

Supplier's Site
Trimmer Potentiometers - 1673433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673433
Trimmer Potentiometers 1673433
Bourns 3329H-1-502LF

Bourns 3329H-1-502LF

Supplier's Site
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH - 70153998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
70153998
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH 70153998
Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia. Features: Power Rating: 0.5 Watt @ 85°C Temperature Range: –55°C to +150°C Temperature Coefficient: ±100 ppm/°C Max. Resistance Tolerance: ±10% Termination Finishes: 100% Tin

Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia.
Features:

  • Power Rating: 0.5 Watt @ 85°C
  • Temperature Range: –55°C to +150°C
  • Temperature Coefficient: ±100 ppm/°C Max.
  • Resistance Tolerance: ±10%
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1700 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1700
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1700
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 5K; Track Resistance Bourns - 39K2158 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K; Track Resistance Bourns
39K2158
Trimmer, 5K; Track Resistance Bourns 39K2158
TRIMMER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3329H-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-502LF
Trimmer Potentiometers 3329H-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
BOURNS 3329H-1-502LF TRIMMER, 5K - 103-3329H-1-502LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3329H-1-502LF TRIMMER, 5K
103-3329H-1-502LF
BOURNS 3329H-1-502LF TRIMMER, 5K 103-3329H-1-502LF
BOURNS 3329H-1-502LF TRIMMER, 5K

BOURNS 3329H-1-502LF TRIMMER, 5K

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3329H-502LF-ND 80-3329H-1-502LF 1038137-3329H-1-502LF 5220798 5220798P 70153998 62J1700 39K2158 3329H-1-502LF 103-3329H-1-502LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 5K; Track Resistance Bourns Trimmer Potentiometers BOURNS 3329H-1-502LF TRIMMER, 5K
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin PCB ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole; PCB, Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details