Bourns, Inc. Trimmer Potentiometers 3223W-1-503E

Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3223W-1-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-503ECT-ND
Trimmer Potentiometers 3223W-1-503ECT-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-503ETR-ND
Trimmer Potentiometers 3223W-1-503ETR-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3223W-1-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3223W-1-503EDKR-ND
Trimmer Potentiometers 3223W-1-503EDKR-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 8427009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
8427009P
Trimmer Potentiometers 8427009P
3223W SMD Potentiometer Trimmer 50K 20%

3223W SMD Potentiometer Trimmer 50K 20%

Supplier's Site
Trimmer Potentiometers - 8427009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
8427009
Trimmer Potentiometers 8427009
3223W SMD Potentiometer Trimmer 50K 20%

3223W SMD Potentiometer Trimmer 50K 20%

Supplier's Site
Trimmer Potentiometers - 1669984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1669984
Trimmer Potentiometers 1669984
3223W SMD Potentiometer Trimmer 50K 20%

3223W SMD Potentiometer Trimmer 50K 20%

Supplier's Site
50KOHM 0.125W Trimmer Potentiometer - 80-3223W-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.125W Trimmer Potentiometer
80-3223W-1-503E
50KOHM 0.125W Trimmer Potentiometer 80-3223W-1-503E
TRIMMER 50KOHM 0.125W J LEAD TOP Product overview: 3223W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.125W J LEAD TOP Product overview: 3223W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3223W-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3223W-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3223W-1-503E
Trimmer Potentiometers 3223W-1-503E
TRIMMER 50KOHM 0.125W J LEAD TOP

TRIMMER 50KOHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3223W-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3223W-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3223W-1-503E
TRIMMER 50KOHM 0.125W J LEAD TOP

TRIMMER 50KOHM 0.125W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W - 70153500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W
70153500
Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W 70153500
This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SM D trimmer footprint. Wiper idles when the stop is reached. Specifications Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook

This industrial 1⁄8 Watt 3 mm 11-turn square surface mount cermet trimmer is sealed to withstand board wash processing. The pick and place centering design has a flush adjustment. The design meets EIA/EIAJ/IPC/VECI/SMD trimmer footprint. Wiper idles when the stop is reached.
Specifications

  • Resistance Tolerance: 20%
  • Power Rating: 0.125 Watt at 70°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to 150°C
  • Load Life: 1000 Hrs.
  • Adjustment Tool: H-92-1
  • Terminal: J-Hook
Supplier's Site
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW - 103-3223W-1-503E - Utmel Electronic Limited
Hong Kong, China
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW
103-3223W-1-503E
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW 103-3223W-1-503E
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW

BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW

Supplier's Site
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns - 78M8829 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns
78M8829
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns 78M8829
TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:3223 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 50Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns - 02J3801 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns
02J3801
Trimmer Potentiometer, 50Kohm, 20%, 11Turn, Smd, Full Reel; Trimpot Type Bourns 02J3801
TRIMMER POTENTIOMETER, 50KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM, 20%, 11TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3223W-1-503ECT-ND 8427009P 8427009 80-3223W-1-503E 3223W-1-503E 3223W-1-503E 70153500 103-3223W-1-503E 78M8829
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 50KOHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.125W BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); Solder Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details