Bourns, Inc. 200 OHM 0.5W Trimmer Potentiometer 3296X-1-201LF

Description
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.5W Trimmer Potentiometer - 80-3296X-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3296X-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3296X-1-201LF
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296X-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-201LF-ND
Trimmer Potentiometers 3296X-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296X-1-201LF
1005034-3296X-1-201LF
Trimmer Potentiometers - 3296X-1-201LF 1005034-3296X-1-201LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005034-3296X-1-201L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 200 Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 1005034-3296X-1-201LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 200
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Trimmer Potentiometers - 5219906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219906
Trimmer Potentiometers 5219906
3296X side adj cermet trimmer,200R 10mm

3296X side adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 5219906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219906P
Trimmer Potentiometers 5219906P
3296X side adj cermet trimmer,200R 10mm

3296X side adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 1673393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673393
Trimmer Potentiometers 1673393
3296X side adj cermet trimmer,200R 10mm

3296X side adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1507 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1507
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1507
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 200R; Track Resistance Bourns - 39K2071 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 200R; Track Resistance Bourns
39K2071
Trimmer, 25 Turn 200R; Track Resistance Bourns 39K2071
TRIMMER, 25 TURN 200R; Track Resistance:200ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 200R; Track Resistance:200ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
BOURNS 3296X-1-201LFTRIMMER, 25 TURN 200R - 103-3296X-1-201LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3296X-1-201LFTRIMMER, 25 TURN 200R
103-3296X-1-201LF
BOURNS 3296X-1-201LFTRIMMER, 25 TURN 200R 103-3296X-1-201LF
BOURNS 3296X-1-201LFTRIMMER , 25 TURN 200R

BOURNS 3296X-1-201LFTRIMMER, 25 TURN 200R

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296X-1-201LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-201LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-201LF
±10% ±100ppm/°C 500mW 200Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 200Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3296X-1-201LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-201LF
Trimmer Potentiometers 3296X-1-201LF
TRIMMER 200 OHM 0.5W PC PIN SIDE

TRIMMER 200 OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
TRIMMER;CERMET;REST 200 OHMS;PCB;25 TURNS;PWR-RTG 0.5W - 70154826 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 200 OHMS;PCB;25 TURNS;PWR-RTG 0.5W
70154826
TRIMMER;CERMET;REST 200 OHMS;PCB;25 TURNS;PWR-RTG 0.5W 70154826
TRIMMER;CERMET;REST 200 OHMS;PCB;25 TURNS;PWR-RTG 0.5W

TRIMMER;CERMET;REST 200 OHMS;PCB;25 TURNS;PWR-RTG 0.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3296X-1-201LF 3296X-201LF-ND 1005034-3296X-1-201LF 5219906 5219906P 62J1507 39K2071 103-3296X-1-201LF 3296X-1-201LF 3296X-1-201LF 70154826
Product Name 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3296X-1-201LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 200R; Track Resistance Bourns BOURNS 3296X-1-201LFTRIMMER, 25 TURN 200R Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers TRIMMER;CERMET;REST 200 OHMS;PCB;25 TURNS;PWR-RTG 0.5W
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data