Bourns, Inc. Trimmer Potentiometers - 3296X-1-100LF 3296X-1-100LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005031-3296X-1-100L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10 Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005031-3296X-1-100L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10 Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296X-1-100LF - 1005031-3296X-1-100LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296X-1-100LF
1005031-3296X-1-100LF
Trimmer Potentiometers - 3296X-1-100LF 1005031-3296X-1-100LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005031-3296X-1-100L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10 Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 1005031-3296X-1-100LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Trimmer Potentiometers - 3296X-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-100LF-ND
Trimmer Potentiometers 3296X-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
10 OHM 0.5W Trimmer Potentiometer - 80-3296X-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.5W Trimmer Potentiometer
80-3296X-1-100LF
10 OHM 0.5W Trimmer Potentiometer 80-3296X-1-100LF
TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219833
Trimmer Potentiometers 5219833
3296X side adj cermet trimmer,10R 10mm

3296X side adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 5219833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219833P
Trimmer Potentiometers 5219833P
3296X side adj cermet trimmer,10R 10mm

3296X side adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 1622598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622598
Trimmer Potentiometers 1622598
3296X side adj cermet trimmer,10R 10mm

3296X side adj cermet trimmer,10R 10mm

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296X-1-100LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-100LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-100LF
±10% 10Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 10Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R - 103-3296X-1-100LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R
103-3296X-1-100LF
BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R 103-3296X-1-100LF
BOURNS 3296X-1-100LFTRIMMER , 25 TURN 10R

BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R

Supplier's Site
Trimmer Potentiometers - 3296X-1-100LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-100LF
Trimmer Potentiometers 3296X-1-100LF
TRIMMER 10 OHM 0.5W PC PIN SIDE

TRIMMER 10 OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns - 39K2064 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
39K2064
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns 39K2064
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1005031-3296X-1-100LF 3296X-100LF-ND 80-3296X-1-100LF 5219833 5219833P 3296X-1-100LF 103-3296X-1-100LF 3296X-1-100LF 39K2064
Product Name Trimmer Potentiometers - 3296X-1-100LF Trimmer Potentiometers 10 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R Trimmer Potentiometers Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole; PCB, Through Hole ThroughHole; Through Hole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details