5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 3314J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-502E can be used for catalog matching and distributor lookup.
4mm SMD Trimming Pot,1Turn,Cermet,5K
4mm SMD Trimming Pot,1Turn,Cermet,5K
4mm SMD Trimming Pot,1Turn,Cermet,5K
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes
TRIMMER, SMD, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER, 5KOHM, 1 TURN, SMD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
±20% ±100ppm/°C 250mW 5kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome
TRIMMER 5K OHM 0.25W J LEAD TOP
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.
TRIMMER 5K OHM 0.25W J LEAD TOP
BOURNS 3314J-1-502E TRIMMER, SMD, 5K
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3314J-502EDKR-ND | 80-3314J-1-502E | 6917412 | 6917412P | 58K3089 | 58K3090 | 09WX8795 | 3314J-1-502E | 3314J-1-502E | 70154302 | 3314J-1-502E | 103-3314J-1-502E |
| Product Name | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns | Trimmer Potentiometer 5Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns | Trimmer, Smd, 5K; Track Resistance Bourns | Resistors >> Variable Resistors/Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH | Trimmer Potentiometers | BOURNS 3314J-1-502E TRIMMER, SMD, 5K |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet; Cermet, Potentiometer | |||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD); J-leads; J-hook | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Trimmer | ||||||||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms |