Bourns, Inc. Trimmer Potentiometers 3224W-1-100E

Description
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-1-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-100ETR-ND
Trimmer Potentiometers 3224W-1-100ETR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-100ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-100ECT-ND
Trimmer Potentiometers 3224W-1-100ECT-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-100EDKR-ND
Trimmer Potentiometers 3224W-1-100EDKR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7870711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870711P
Trimmer Potentiometers 7870711P
3224W SMD top adj cermet trimmer 10R 4mm

3224W SMD top adj cermet trimmer 10R 4mm

Supplier's Site
Trimmer Potentiometers - 7870711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870711
Trimmer Potentiometers 7870711
3224W SMD top adj cermet trimmer 10R 4mm

3224W SMD top adj cermet trimmer 10R 4mm

Supplier's Site
Trimmer Potentiometers - 1622560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622560
Trimmer Potentiometers 1622560
3224W SMD top adj cermet trimmer 10R 4mm

3224W SMD top adj cermet trimmer 10R 4mm

Supplier's Site
10 OHM 0.25W Trimmer Potentiometer - 80-3224W-1-100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.25W Trimmer Potentiometer
80-3224W-1-100E
10 OHM 0.25W Trimmer Potentiometer 80-3224W-1-100E
TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3224W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-100E can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3224W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns - 78M8844 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns
78M8844
Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns 78M8844
TRIMMER POTENTIOMETER 10 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8865 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8865
Trimmer, Pot, 10 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8865
TRIMMER, POT, 10 OHM, 10%, 12TURN, SMD; Track Resistance:10ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 10 OHM, 10%, 12TURN, SMD; Track Resistance:10ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3224W-1-100E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-100E
Resistors >> Variable Resistors/Potentiometers 3224W-1-100E
±10% ±100ppm/°C 250mW 10Ω SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 10Ω SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD - 103-3224W-1-100E - Utmel Electronic Limited
Hong Kong, China
BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD
103-3224W-1-100E
BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD 103-3224W-1-100E
BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD

BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD

Supplier's Site
Trimmer Potentiometers - 3224W-1-100E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-100E
Trimmer Potentiometers 3224W-1-100E
TRIMMER 10 OHM 0.25W J LEAD TOP

TRIMMER 10 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3224W-1-100ETR-ND 7870711P 7870711 80-3224W-1-100E 78M8844 06X8865 3224W-1-100E 103-3224W-1-100E 3224W-1-100E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 10 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometer 10 Ohm 11Turn Smd; Trimpot Type Bourns Trimmer, Pot, 10 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet; Cermet, Potentiometer Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); Solder pin Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details