Bourns, Inc. Trimmer Potentiometers 3329H-1-104LF

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329H-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-104LF-ND
Trimmer Potentiometers 3329H-104LF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3329H-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-104LF
0.5W Trimmer Potentiometer 80-3329H-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: 3329H-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: 3329H-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329H-1-104LF
763279-3329H-1-104LF
Trimmer Potentiometers - 3329H-1-104LF 763279-3329H-1-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 763279-3329H-1-104LF Series: Trimpot 3329 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3329 Categories: Potentiometers, Variable Resistors Dimension: Round - 0.250" Dia x 0.180" H (6.35mm x 4.57mm) Alternative Parts (Cross-Reference): 500E-0312; 75H104; 63PT614104; Introduction Date: September 10, 2007 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763279-3329H-1-104LF
Series: Trimpot 3329 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3329
Categories: Potentiometers, Variable Resistors
Dimension: Round - 0.250" Dia x 0.180" H (6.35mm x 4.57mm)
Alternative Parts (Cross-Reference): 500E-0312; 75H104; 63PT614104;
Introduction Date: September 10, 2007
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 7432390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432390
Trimmer Potentiometers 7432390
Bourns 3329H-1-104LF

Bourns 3329H-1-104LF

Supplier's Site
Trimmer Potentiometers - 7432390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432390P
Trimmer Potentiometers 7432390P
Bourns 3329H-1-104LF

Bourns 3329H-1-104LF

Supplier's Site
Trimmer Potentiometers - 1675232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675232
Trimmer Potentiometers 1675232
Bourns 3329H-1-104LF

Bourns 3329H-1-104LF

Supplier's Site
Trimmer Potentiometers - 3329H-1-104LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-104LF
Trimmer Potentiometers 3329H-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP

TRIMMER 100K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH - 70153990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
70153990
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH 70153990
Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia. Features: Power Rating: 0.5 Watt @ 85°C Temperature Range: –55°C to +150°C Temperature Coefficient: ±100 ppm/°C Max. Resistance Tolerance: ±10% Termination Finishes: 100% Tin

Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia.
Features:

  • Power Rating: 0.5 Watt @ 85°C
  • Temperature Range: –55°C to +150°C
  • Temperature Coefficient: ±100 ppm/°C Max.
  • Resistance Tolerance: ±10%
  • Termination Finishes: 100% Tin
Supplier's Site
BOURNS 3329H-1-104LF TRIMMER, 100K - 103-3329H-1-104LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3329H-1-104LF TRIMMER, 100K
103-3329H-1-104LF
BOURNS 3329H-1-104LF TRIMMER, 100K 103-3329H-1-104LF
BOURNS 3329H-1-104LF TRIMMER, 100K

BOURNS 3329H-1-104LF TRIMMER, 100K

Supplier's Site
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1676 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1676
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1676
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 100K; Track Resistance Bourns - 39K2150 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K; Track Resistance Bourns
39K2150
Trimmer, 100K; Track Resistance Bourns 39K2150
TRIMMER, 100K; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 100K; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3329H-104LF-ND 80-3329H-1-104LF 763279-3329H-1-104LF 7432390 7432390P 3329H-1-104LF 70153990 103-3329H-1-104LF 62J1676 39K2150
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3329H-1-104LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH BOURNS 3329H-1-104LF TRIMMER, 100K Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 100K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole; Through Hole PCB ThroughHole; PCB, Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data