Vishay Precision Group SMD 0.25W Resistor TS63Y103KR10

Description
Cermet Trimmer Resistor, 10kΩ, 0.25W, 15 Turn, Surface Mount Product overview: TS63Y103KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y103KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cermet Trimmer Resistor, 10kΩ, 0.25W, 15 Turn, Surface Mount Product overview: TS63Y103KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y103KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W Resistor - 80-TS63Y103KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
80-TS63Y103KR10
SMD 0.25W Resistor 80-TS63Y103KR10
Cermet Trimmer Resistor, 10kΩ, 0.25W, 15 Turn, Surface Mount Product overview: TS63Y103KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y103KR10 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 10kΩ, 0.25W, 15 Turn, Surface Mount Product overview: TS63Y103KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y103KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-10KCT-ND
Trimmer Potentiometers TS63Y-10KCT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-10KTR-ND
Trimmer Potentiometers TS63Y-10KTR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-10KDKR-ND
Trimmer Potentiometers TS63Y-10KDKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
SEALED,CERMET,1/4IN,15TURNS,10K,10%,TOP,Y,T/R - TS63Y103KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,1/4IN,15TURNS,10K,10%,TOP,Y,T/R
TS63Y103KR10
SEALED,CERMET,1/4IN,15TURNS,10K,10%,TOP,Y,T/R TS63Y103KR10
SEALED,CERMET,1/4IN, 15TURNS,10K,10%,TOP, Y,T/R

SEALED,CERMET,1/4IN,15TURNS,10K,10%,TOP,Y,T/R

Supplier's Site
TRIMMER 10K OHM 0.25W SMD - 875-TS63Y103KR10 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 10K OHM 0.25W SMD
875-TS63Y103KR10
TRIMMER 10K OHM 0.25W SMD 875-TS63Y103KR10
TRIMMER 10K OHM 0.25W SMD

TRIMMER 10K OHM 0.25W SMD

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TS63Y103KR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TS63Y103KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y103KR10
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometers - TS63Y103KR10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS63Y103KR10
Trimmer Potentiometers TS63Y103KR10
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W - 70218794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W
70218794
Trimmer;Cermet;Rest 10 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W 70218794
Trimmer;Cermet;Rest 10 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W

Trimmer;Cermet;Rest 10 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W

Supplier's Site
Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay - 72M6981 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay
72M6981
Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay 72M6981
TRIMMER POTENTIOMETER 10KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 10Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay - 70M6501 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay
70M6501
Trimmer, Potentiometer 10Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay 70M6501
TRIMMER, POTENTIOMETER 10KOHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10KOHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TS63Y103KR10 TS63Y-10KCT-ND TS63Y103KR10 875-TS63Y103KR10 TS63Y103KR10 TS63Y103KR10 70218794 72M6981
Product Name SMD 0.25W Resistor Trimmer Potentiometers SEALED,CERMET,1/4IN,15TURNS,10K,10%,TOP,Y,T/R TRIMMER 10K OHM 0.25W SMD Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details