Nidec Copal (USA) Corporation Trimmer Potentiometers CT-94EW503

Description
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Request a Quote Datasheet
Description
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2443662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443662
Trimmer Potentiometers 2443662
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 2443661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443661
Trimmer Potentiometers 2443661
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 563-CT-94EW503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EW503-ND
Trimmer Potentiometers 563-CT-94EW503-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS - 10895-CT-94EW503 - Utmel Electronic Limited
Hong Kong, China
±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS
10895-CT-94EW503
±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS 10895-CT-94EW503
±10% 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site
Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2472 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2472
Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2472
TRIMMER POT, CERMET, 50K, 18TURN, TH; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 50K, 18TURN, TH; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2443662 563-CT-94EW503-ND 10895-CT-94EW503 58AC2472
Product Name Trimmer Potentiometers Trimmer Potentiometers ±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics
Configuration Multiturn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers