Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer PV37X103C01B00

Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: PV37X103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37X103C01B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: PV37X103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37X103C01B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-PV37X103C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-PV37X103C01B00
10KOHM 0.25W Trimmer Potentiometer 80-PV37X103C01B00
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: PV37X103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37X103C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: PV37X103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37X103C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-PV37X103C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV37X103C01B00-ND
Trimmer Potentiometers 118-PV37X103C01B00-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns - 13AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
13AC5716
Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns 13AC5716
TRIMMER, 10K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

Supplier's Site Datasheet
TRIMMER 10KOHM 0.25W PC PIN SIDE - 103-PV37X103C01B00 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 10KOHM 0.25W PC PIN SIDE
103-PV37X103C01B00
TRIMMER 10KOHM 0.25W PC PIN SIDE 103-PV37X103C01B00
TRIMMER 10KOHM 0.25W PC PIN SIDE

TRIMMER 10KOHM 0.25W PC PIN SIDE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-PV37X103C01B00 118-PV37X103C01B00-ND 13AC5716 103-PV37X103C01B00
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns TRIMMER 10KOHM 0.25W PC PIN SIDE
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole
Unlock Full Specs
to access all available technical data