Bourns, Inc. Trimmer Potentiometers 3214W-1-503E

Description
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214W-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-503ECT-ND
Trimmer Potentiometers 3214W-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-503EDKR-ND
Trimmer Potentiometers 3214W-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-503ETR-ND
Trimmer Potentiometers 3214W-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-1-503E
848136-3214W-1-503E
Trimmer Potentiometers - 3214W-1-503E 848136-3214W-1-503E
Manufacturer: Bourns Inc. Win Source Part Number: 848136-3214W-1-503E Series: Trimpot® 3214 - Sealed Features: 50 kOhms Trimmer Potentiometer 5.0 Turn Package: Reel - TR Family Name: 3214W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3214W-503EDKR, 3214W-503ETR-NDR, 3214W-503ETR, 3214W1503E, 3214W-1-503ECT, 3214W-503ECT, 3214W-503EDKR-NDR, 3214W-503ECT-NDR

Manufacturer: Bourns Inc.
Win Source Part Number: 848136-3214W-1-503E
Series: Trimpot® 3214 - Sealed
Features: 50 kOhms Trimmer Potentiometer 5.0 Turn
Package: Reel - TR
Family Name: 3214W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214W-503EDKR, 3214W-503ETR-NDR, 3214W-503ETR, 3214W1503E, 3214W-1-503ECT, 3214W-503ECT, 3214W-503EDKR-NDR, 3214W-503ECT-NDR

Buy Now Datasheet
Trimmer Potentiometers - 2401590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401590
Trimmer Potentiometers 2401590
3214W top adj SMT cermet trimmer,50K 4mm

3214W top adj SMT cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 2401590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401590P
Trimmer Potentiometers 2401590P
3214W top adj SMT cermet trimmer,50K 4mm

3214W top adj SMT cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 1673547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673547
Trimmer Potentiometers 1673547
3214W top adj SMT cermet trimmer,50K 4mm

3214W top adj SMT cermet trimmer,50K 4mm

Supplier's Site
0.25W Trimmer Potentiometer - 80-3214W-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214W-1-503E
0.25W Trimmer Potentiometer 80-3214W-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3214W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3214W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 50 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH - 70153444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
70153444
Trimmer;Cermet;Rest 50 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH 70153444
3214 Series 5-Turn Trimming Potentiometers 4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90. Sealed to Withstand Board Wash Processing Pick and Place Centering Design, with Flush Adjustment 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint Patent #5047746 Advanced Drive/Wiper Mechanism

3214 Series 5-Turn Trimming Potentiometers
4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90.

  • Sealed to Withstand Board Wash Processing
  • Pick and Place Centering Design, with Flush Adjustment
  • 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint
  • Patent #5047746 Advanced Drive/Wiper Mechanism
Supplier's Site
Trimmer Potentiometers - 3214W-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-503E
Trimmer Potentiometers 3214W-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K - 103-3214W-1-503E - Utmel Electronic Limited
Hong Kong, China
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K
103-3214W-1-503E
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K 103-3214W-1-503E
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K

BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214W-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214W-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214W-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns - 52F6801 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns
52F6801
Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns 52F6801
TRIMMER POTENTIOMETER 50KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 50Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9555 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9555
Trimmer Potentiometer, 50Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9555
TRIMMER POTENTIOMETER, 50KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3214W-503ECT-ND 848136-3214W-1-503E 2401590 2401590P 80-3214W-1-503E 70153444 3214W-1-503E 103-3214W-1-503E 3214W-1-503E 52F6801
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3214W-1-503E Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer;Cermet;Rest 50 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH Trimmer Potentiometers BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details