Bourns, Inc. Trimmer Potentiometers 3313J-1-201E

Description
3mm SMD Trimming Pot,1Turn,Cermet,200 R
Request a Quote Datasheet
Description
3mm SMD Trimming Pot,1Turn,Cermet,200 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6917345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917345
Trimmer Potentiometers 6917345
3mm SMD Trimming Pot,1Turn,Cermet,200 R

3mm SMD Trimming Pot,1Turn,Cermet,200R

Supplier's Site
Trimmer Potentiometers - 6917345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917345P
Trimmer Potentiometers 6917345P
3mm SMD Trimming Pot,1Turn,Cermet,200 R

3mm SMD Trimming Pot,1Turn,Cermet,200R

Supplier's Site
Trimmer Potentiometers - 1674497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674497
Trimmer Potentiometers 1674497
3mm SMD Trimming Pot,1Turn,Cermet,200 R

3mm SMD Trimming Pot,1Turn,Cermet,200R

Supplier's Site
Trimmer Potentiometers - 3313J-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-201EDKR-ND
Trimmer Potentiometers 3313J-201EDKR-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-201ECT-ND
Trimmer Potentiometers 3313J-201ECT-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-201ETR-ND
Trimmer Potentiometers 3313J-201ETR-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
200OHM 0.125W Trimmer Potentiometer - 80-3313J-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200OHM 0.125W Trimmer Potentiometer
80-3313J-1-201E
200OHM 0.125W Trimmer Potentiometer 80-3313J-1-201E
TRIMMER 200OHM 0.125W J LEAD TOP Product overview: 3313J-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200OHM 0.125W J LEAD TOP Product overview: 3313J-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns - 58K3062 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns
58K3062
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns 58K3062
TRIMMER POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site
Trimpot Type Bourns - 75K9702 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
75K9702
Trimpot Type Bourns 75K9702
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series; Power Rating:125mW; Product Length:3.2mm RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series; Power Rating:125mW; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3313J-1-201E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-201E
Trimmer Potentiometers 3313J-1-201E
TRIMMER 200OHM 0.125W J LEAD TOP

TRIMMER 200OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
TRIMMER 200 OHM 0.125W SMD - 103-3313J-1-201E - Utmel Electronic Limited
Hong Kong, China
TRIMMER 200 OHM 0.125W SMD
103-3313J-1-201E
TRIMMER 200 OHM 0.125W SMD 103-3313J-1-201E
TRIMMER 200 OHM 0.125W SMD

TRIMMER 200 OHM 0.125W SMD

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-1-201E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-1-201E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-1-201E
TRIMMER 200OHM 0.125W J LEAD TOP

TRIMMER 200OHM 0.125W J LEAD TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6917345 6917345P 3313J-201EDKR-ND 80-3313J-1-201E 58K3062 75K9702 3313J-1-201E 103-3313J-1-201E 3313J-1-201E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200OHM 0.125W Trimmer Potentiometer Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns Trimpot Type Bourns Trimmer Potentiometers TRIMMER 200 OHM 0.125W SMD Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details