Bourns, Inc. Trimmer Potentiometers 3362W-1-503LF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362W-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-503LF-ND
Trimmer Potentiometers 3362W-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-503LF
809760-3362W-1-503LF
Trimmer Potentiometers - 3362W-1-503LF 809760-3362W-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 809760-3362W-1-503LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: 3362W

Manufacturer: Bourns Inc.
Win Source Part Number: 809760-3362W-1-503LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: 3362W

Buy Now
Trimmer Potentiometers - 5221139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221139
Trimmer Potentiometers 5221139
3362W side adj cermet trimmer,50K 6mm

3362W side adj cermet trimmer,50K 6mm

Supplier's Site
Trimmer Potentiometers - 5221139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221139P
Trimmer Potentiometers 5221139P
3362W side adj cermet trimmer,50K 6mm

3362W side adj cermet trimmer,50K 6mm

Supplier's Site
Trimmer Potentiometers - 1673446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673446
Trimmer Potentiometers 1673446
3362W side adj cermet trimmer,50K 6mm

3362W side adj cermet trimmer,50K 6mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3362W-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-503LF
0.5W Trimmer Potentiometer 80-3362W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362W-1-503LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362W-1-503LF
Resistors >> Variable Resistors/Potentiometers 3362W-1-503LF
±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
TRIMMER 50K OHM 0.5W PC PIN SIDE - 103-3362W-1-503LF - Utmel Electronic Limited
Hong Kong, China
TRIMMER 50K OHM 0.5W PC PIN SIDE
103-3362W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE 103-3362W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE

TRIMMER 50K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer Potentiometers - 3362W-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-503LF
Trimmer Potentiometers 3362W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE

TRIMMER 50K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2016 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2016
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2016
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 50K; Track Resistance Bourns - 39K2192 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K; Track Resistance Bourns
39K2192
Trimmer, 50K; Track Resistance Bourns 39K2192
TRIMMER, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3362W-503LF-ND 809760-3362W-1-503LF 5221139 5221139P 80-3362W-1-503LF 3362W-1-503LF 103-3362W-1-503LF 3362W-1-503LF 62J2016 39K2192
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-503LF Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers TRIMMER 50K OHM 0.5W PC PIN SIDE Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 50K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole; PCB, Through Hole ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details