20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Nidec Components SM-43TW203
Nidec Components SM-43TW203
Nidec Components SM-43TW203
TRIMMER POT, CERMET, 20K, 5TURN, SMD; Track Resistance:20kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-43 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
±10% 20kΩ SMD Variable Resistors/Potentiome
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | SM-43TW203TR-ND | 2444324 | 58AC4043 | 10895-SM-43TW203 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Pot, Cermet, 20K, 5Turn, Smd; Track Resistance Nidec Copal Electronics | ±10% 20kΩ SMD Variable Resistors/Potentiometers ROHS |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % |