Win Source Part Number: 1375039-3362X-1-500L
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3362 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3362X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 50 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER 50 OHM 0.5W PC PIN SIDE Product overview: 3362X-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-500LF can be used for catalog matching and distributor lookup.
TRIMMER 50 OHM 0.5W PC PIN SIDE
TRIMMER 50 OHM 0.5W PC PIN SIDE
TRIMMER 50 OHM 0.5W PC PIN SIDE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1375039-3362X-1-500LF | 3362X-1-500LF-ND | 80-3362X-1-500LF | 3362X-1-500LF | 103-3362X-1-500LF | 3362X-1-500LF |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | 50 OHM 0.5W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | TRIMMER 50 OHM 0.5W PC PIN SIDE | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | ThroughHole; Through Hole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |